Bipolar (BJT) Transistor NPN 60V 30mA Through Hole TO-78-6
TRANS NPN 60V 0.03A TO78-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N2919-ND | JANS2N2919 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-78-6 Metal Can | |
| Transistor Grade / Operating Range | Military |