Win Source Part Number: 1168308-JANS2N2369AU
Category: Discrete Semiconductor Products>Transistors
Series: Military, MIL-PRF-19500/317
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 360 mW
Voltage - Collector Emitter Breakdown (Max): 20 V
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 450mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 400nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 1V
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Alternative Parts (Cross-Reference): JANS2N2369AUB-TR; JANS2N2369AUBTR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.21.0095
Mfr: Microchip Technology
Other Names: 150-JANS2N2369AUB/TR
Bipolar (BJT) Transistor NPN 20V 360mW Surface Mount UB
TRANS NPN 20V UB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1168308-JANS2N2369AUB/TR | 150-JANS2N2369AUB/TR-ND | JANS2N2369AUB/TR |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | 3-SMD, No Lead | |
| Power Gain | 20 dB | ||
| Output Power | 0.3600 watts |