Bipolar (BJT) Transistor NPN 60V 30mA Surface Mount 6-SMD
TRANS NPN 60V 0.03A 6SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANS2N2919U/TR-ND | JANS2N2919U/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 6-SMD, No Lead | |
| Transistor Grade / Operating Range | Military |