Bipolar (BJT) Transistor NPN 50V 800mA 800mW Through Hole TO-5
TRANS NPN 50V 0.8A TO5
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N2219AL-ND | JANS2N2219AL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-205AA, TO-5-3 Metal Can | |
| Transistor Grade / Operating Range | Military |