MICROCHIP TECHNOLOGY, INC.
JANSH2N2218A -- SINGLE BIPOLAR TRANSISTORS
Microchip Technology, Inc.
Single Bipolar Transistors
JANSH2N2218A
Description
TRANS NPN 50V 0.8A TO39
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
TRANS NPN 50V 0.8A TO39
Request a Quote
Email Supplier
Datasheet
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANSH2N2218A
Supplier's Site
Technical Specifications
|
Product Category
|
Transistors |
Bipolar RF Transistors |
|
Product Number
|
150-JANSH2N2218A-ND |
JANSH2N2218A |
|
Product Name
|
Single Bipolar Transistors |
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Polarity
|
NPN
|
|
|
Package Type
|
TO-3; TO-205AD, TO-39-3 Metal Can
|
|
|
Transistor Grade / Operating Range
|
Military
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarity
NPN
Package Type
Sot-89
Number of units in IC
1
View Details
Packing Method
Bulk; Bulk
IC(max)
1000 milliamps
VCEO
45 volts
View Details
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details