Bipolar (BJT) Transistor PNP 60V 10µA 25W Through Hole TO-66 (TO-213AA)
TRANS PNP 60V 4A TO66
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N3740-ND | JANS2N3740 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-213AA, TO-66-2 | TO-66 (TO-213AA) |
| Transistor Grade / Operating Range | Military |