Bipolar (BJT) Transistor PNP 60V 600mA 500mW Surface Mount UA
TRANS PNP 60V 0.6A UA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANSD2N2907AUA/TR-ND | JANSD2N2907AUA/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 4-SMD, No Lead | |
| Transistor Grade / Operating Range | Military |