Bipolar (BJT) Transistor PNP 80V 1mA 1W Through Hole TO-5
TRANS PNP 80V 2A TO5
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N5151L-ND | JANS2N5151L |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-205AA, TO-5-3 Metal Can | |
| Transistor Grade / Operating Range | Military |