Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount UB
TRANS NPN 50V 0.8A UB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANSD2N2222AUB/TR-ND | JANSD2N2222AUB/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 3-SMD, No Lead | |
| Transistor Grade / Operating Range | Military |