Bipolar (BJT) Transistor PNP 140V 10µA 1W Through Hole TO-39 (TO-205AD)
TRANS PNP 140V 1A TO39
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N3635-ND | JANS2N3635 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | |
| Transistor Grade / Operating Range | Military |