Bipolar (BJT) Transistor NPN 40V 1.5A 500mW Through Hole TO-46
TRANS NPN 40V 1.5A TO46
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANS2N3737-ND | JANS2N3737 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-206AB, TO-46-3 Metal Can | |
| Transistor Grade / Operating Range | Military |