Bipolar (BJT) Transistor NPN 50V 800mA 650mW Surface Mount UA
TRANS NPN 50V 0.8A UA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANSH2N2222AUA-ND | JANSH2N2222AUA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 4-SMD, No Lead | |
| Transistor Grade / Operating Range | Military |