Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-18 (TO-206AA)
TRANS PNP 60V 0.6A TO18
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANS2N2906AL-ND | JANS2N2906AL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-206AA, TO-18-3 Metal Can | |
| Transistor Grade / Operating Range | Military |