Diode Standard 200V 250mA (DC) Surface Mount PG-SOT23
Diode Standard 200V 250mA (DC) Surface Mount PG-SOT23
Manufacturer: Infineon Technologies
Win Source Part Number: 099663-BAS21E6327HTS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 200V 250MA SOT23 Product overview: BAS21E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21E6327HTSA1 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 250MA SOT23
DIODE, HIGH VOLTAGE, SOT-23; Diode Configuration:Single
DIODE GEN PURP 200V 250MA SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | BAS21E6327HTSA1CT-ND | 099663-BAS21E6327HTSA1 | 280-BAS21E6327HTSA1 | BAS21E6327HTSA1 | 96K6750 | BAS21E6327HTSA1 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS21E6327HTSA1 | 200V 250MA SOT23 Diode and Rectifier | Single Diodes | Diode, High Voltage, Sot-23; Diode Configuration Infineon | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1 volts | 1.25 volts | ||
| VR | 200 volts | 200 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA |