Manufacturer: Texas Instruments
Win Source Part Number: 125324-LMS1487IMX/NO
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 95mV
Data Rate: 2.5Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
LINE TRANSCEIVER, PDSO8, SOIC-8 Product overview: LMS1487IMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS1487IMX/NOPB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 125324-LMS1487IMX/NOPB | 710-LMS1487IMX/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LMS1487IMX/NOPB | SOIC Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | |
| Data Rate | 2500 kbps | 2500 kbps |