Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMWX LMS202ECMWX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201939-LMS202ECMWX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201939-LMS202ECMWX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMWX - 1201939-LMS202ECMWX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMWX
1201939-LMS202ECMWX
Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMWX 1201939-LMS202ECMWX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201939-LMS202ECMWX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201939-LMS202ECMWX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Dual 15KV 5V Interface Transceiver IC - 710-LMS202ECMWX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15KV 5V Interface Transceiver IC
710-LMS202ECMWX
Dual 15KV 5V Interface Transceiver IC 710-LMS202ECMWX
15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers Product overview: LMS202ECMWX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15KV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 15KV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202ECMWX can be used for catalog matching and distributor lookup.

15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers Product overview: LMS202ECMWX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15KV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 15KV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202ECMWX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1201939-LMS202ECMWX 710-LMS202ECMWX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMWX Dual 15KV 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details