Texas Instruments RF Power Controller ICs - LMV243BLX/NOPB LMV243BLX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877724-LMV243BLX/NOP B Features: RF Power Controller IC Package: Reel - TR Part Status: Obsolete Family Name: LMV243 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 877724-LMV243BLX/NOP B Features: RF Power Controller IC Package: Reel - TR Part Status: Obsolete Family Name: LMV243 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LMV243BLX/NOPB - 877724-LMV243BLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LMV243BLX/NOPB
877724-LMV243BLX/NOPB
RF Power Controller ICs - LMV243BLX/NOPB 877724-LMV243BLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877724-LMV243BLX/NOP B Features: RF Power Controller IC Package: Reel - TR Part Status: Obsolete Family Name: LMV243 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877724-LMV243BLX/NOPB
Features: RF Power Controller IC
Package: Reel - TR
Part Status: Obsolete
Family Name: LMV243
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 877724-LMV243BLX/NOPB
Product Name RF Power Controller ICs - LMV243BLX/NOPB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-576 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers