Texas Instruments High-Performance Analog Laser Drivers LMH6526SP/NOPB

Description
Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - LMH6526SP/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
LMH6526SP/NOPBTR-ND
Laser Drivers LMH6526SP/NOPBTR-ND
Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)

Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)

Buy Now Datasheet
Laser Drivers - LMH6526SP/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)

Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)

Buy Now Datasheet
Laser Drivers - LMH6526SP/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
LMH6526SP/NOPBCT-ND
Laser Drivers LMH6526SP/NOPBCT-ND
Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)

Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - 1373178-LMH6526SP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
1373178-LMH6526SP/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers 1373178-LMH6526SP/NOPB
Win Source Part Number: 1373178-LMH6526SP/NO PB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: Laser Diode Driver (CD/DVD) MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: LMH™ Package: Tape & Reel Product Status: Active Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (5x5) Base Product Number: LMH6526 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Current - Supply: 33 mA Number of Channels: 4

Win Source Part Number: 1373178-LMH6526SP/NOPB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: Laser Diode Driver (CD/DVD)
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: LMH™
Package: Tape & Reel
Product Status: Active
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (5x5)
Base Product Number: LMH6526
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply: 33 mA
Number of Channels: 4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - LMH6526SP/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
LMH6526SP/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers LMH6526SP/NOPB
IC LASER DRVR 5.5V 28UQFN

IC LASER DRVR 5.5V 28UQFN

Supplier's Site
Laser Driver - LMH6526SP/NOPB - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Driver
LMH6526SP/NOPB
Laser Driver LMH6526SP/NOPB
Laser Driver Four-channel laser diode driver with dual output 28-UQFN -40 to 85

Laser Driver Four-channel laser diode driver with dual output 28-UQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LMH6526SP/NOPBTR-ND 1373178-LMH6526SP/NOPB LMH6526SP/NOPB LMH6526SP/NOPB
Product Name Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Driver
Device Type Laser Driver Laser Driver Laser Driver
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
20-bit buffer/line driver, non-inverting,with 30Ohm termination resistors (3-State) - 74ALVT162827DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261040-SI2456-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers