Hex buffer and driver with open-collector high-voltage outputs in a 14-pin CFP package, rated for -55 to 125°C operation, with a minimum output breakdown voltage of 30 V and a maximum sink current of 30 mA.
Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CFP -55 to 125
MILITARY 6-CH, 4.5-V TO 5.5-V BI
| Texas Instruments | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | M38510/00803BDA | M38510/00803BDA |
| Product Name | SN5407 Hex Buffers/Drivers With Open-Collector High-Voltage Outputs | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Technology | TTL | |
| Device Type | Buffer | Receiver; Buffer |
| Supply Voltage | Other; 5.5 | Other |