The LMK04033 is a low-noise clock jitter cleaner with a cascaded PLL architecture, designed for precise clock conditioning in applications such as data conversion, wireless infrastructure, and test and measurement. It operates from 3.15V to 3.45V and supports an industrial temperature range of -40°C to 85°C. The device features a VCO frequency range of 1840 MHz to 2160 MHz, five differential outputs including LVDS, LVPECL, and LVCMOS, and achieves 150 fs RMS jitter (12 kHz to 20 MHz) and 200 fs RMS jitter (100 Hz to 20 MHz). It is packaged in a 48-pin WQFN measuring 7.0 mm × 7.0 mm × 0.8 mm.
Low-Noise Clock Jitter Cleaner with Cascaded PLLs 48-WQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | LMK04033BISQ/NOPB |
| Product Name | LMK04033 Low-Noise Clock Jitter Cleaner with Cascaded PLLs |
| Features | RoHS |