Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMW LMS202ECMW

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201938-LMS202ECMW Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201938-LMS202ECMW Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMW - 1201938-LMS202ECMW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMW
1201938-LMS202ECMW
Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMW 1201938-LMS202ECMW
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201938-LMS202ECMW Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201938-LMS202ECMW
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Dual 15KV 5V Interface Transceiver IC - 710-LMS202ECMW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15KV 5V Interface Transceiver IC
710-LMS202ECMW
Dual 15KV 5V Interface Transceiver IC 710-LMS202ECMW
15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers Product overview: LMS202ECMW from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15KV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 15KV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202ECMW can be used for catalog matching and distributor lookup.

15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers Product overview: LMS202ECMW from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15KV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 15KV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202ECMW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1201938-LMS202ECMW 710-LMS202ECMW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMW Dual 15KV 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVCH162601DGGS - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT-364-1
View Details
4 suppliers
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details