Texas Instruments LMH1981 Multi-Format Video Sync Separator LMH1981MT/NOPB

Description
Multi-Format Video Sync Separator 14-TSSOP -40 to 85
Request a Quote
Description
Multi-Format Video Sync Separator 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMH1981MT/NOPB is a high-performance multi-format video sync separator designed for a variety of video applications, including broadcast and professional video equipment, as well as HDTV and DTV systems. It supports standard analog video formats such as NTSC, PAL, 480I/P, 576I/P, 720P, and 1080I/P/PsF, and is compatible with both bi-level and tri-level sync signals. This device provides essential timing signals, including composite, horizontal, and vertical sync outputs, along with burst/back porch timing, odd/even field, and video format outputs. It features automatic video format detection and offers superior jitter performance on the leading edge of HSync, which minimizes the need for additional circuitry to clean and reduce jitter in subsequent clock generation stages. The LMH1981 operates over a supply voltage range of 3.3V to 5V and can handle video inputs with amplitudes from 0.5V_PP to 2V_PP. The LMH1981 is packaged in a 14-pin TSSOP and is rated for operation within a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The LMH1981MT/NOPB is a high-performance multi-format video sync separator designed for a variety of video applications, including broadcast and professional video equipment, as well as HDTV and DTV systems. It supports standard analog video formats such as NTSC, PAL, 480I/P, 576I/P, 720P, and 1080I/P/PsF, and is compatible with both bi-level and tri-level sync signals. This device provides essential timing signals, including composite, horizontal, and vertical sync outputs, along with burst/back porch timing, odd/even field, and video format outputs. It features automatic video format detection and offers superior jitter performance on the leading edge of HSync, which minimizes the need for additional circuitry to clean and reduce jitter in subsequent clock generation stages. The LMH1981 operates over a supply voltage range of 3.3V to 5V and can handle video inputs with amplitudes from 0.5V_PP to 2V_PP. The LMH1981 is packaged in a 14-pin TSSOP and is rated for operation within a temperature range of -40°C to +85°C, making it suitable for a wide range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
LMH1981 Multi-Format Video Sync Separator - LMH1981MT/NOPB - Texas Instruments
Dallas, TX, United States
LMH1981 Multi-Format Video Sync Separator
LMH1981MT/NOPB
LMH1981 Multi-Format Video Sync Separator LMH1981MT/NOPB
Multi-Format Video Sync Separator 14-TSSOP -40 to 85

Multi-Format Video Sync Separator 14-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number LMH1981MT/NOPB
Product Name LMH1981 Multi-Format Video Sync Separator
Device Type LMH1981 Multi-Format Video Sync Separator
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-87595013A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details