Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - LMS485CM/NOPB LMS485CM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055606-LMS485CM/NOP B Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 95mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055606-LMS485CM/NOP B Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 95mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LMS485CM/NOPB - 1055606-LMS485CM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LMS485CM/NOPB
1055606-LMS485CM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - LMS485CM/NOPB 1055606-LMS485CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055606-LMS485CM/NOP B Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 95mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055606-LMS485CM/NOPB
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 95mV
Data Rate: 2.5Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-LMS485CM/NOPB
Interface Transceiver IC 710-LMS485CM/NOPB
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: LMS485CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS485CM/NOPB can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: LMS485CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS485CM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1055606-LMS485CM/NOPB 710-LMS485CM/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LMS485CM/NOPB Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 2500 kbps 2500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers