Texas Instruments RF Power Controller ICs - LMV243BL LMV243BL

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202059-LMV243BL Packaging: Tape and Reel Features: Single Output, Quad Band Frequency: 450MHz ~ 2GHz RF Type: Cellular, GSM, TDMA, WLL Categories: RF/IF and RFID Supplier Device Package: 8-DSBGA (1.51x1.51) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 8-VFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202059-LMV243BL Packaging: Tape and Reel Features: Single Output, Quad Band Frequency: 450MHz ~ 2GHz RF Type: Cellular, GSM, TDMA, WLL Categories: RF/IF and RFID Supplier Device Package: 8-DSBGA (1.51x1.51) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 8-VFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LMV243BL - 1202059-LMV243BL - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LMV243BL
1202059-LMV243BL
RF Power Controller ICs - LMV243BL 1202059-LMV243BL
Manufacturer: Texas Instruments Win Source Part Number: 1202059-LMV243BL Packaging: Tape and Reel Features: Single Output, Quad Band Frequency: 450MHz ~ 2GHz RF Type: Cellular, GSM, TDMA, WLL Categories: RF/IF and RFID Supplier Device Package: 8-DSBGA (1.51x1.51) Status: Obsolete Manufacturer Homepage: www.national.com Manufacturer Package: 8-VFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1202059-LMV243BL
Packaging: Tape and Reel
Features: Single Output, Quad Band
Frequency: 450MHz ~ 2GHz
RF Type: Cellular, GSM, TDMA, WLL
Categories: RF/IF and RFID
Supplier Device Package: 8-DSBGA (1.51x1.51)
Status: Obsolete
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-VFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1202059-LMV243BL
Product Name RF Power Controller ICs - LMV243BL
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers