Texas Instruments LT1030 Quadruple Low-Power Line Driver LT1030CN

Description
Quadruple Low-Power Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Low-Power Line Driver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1030 Quadruple Low-Power Line Driver - LT1030CN - Texas Instruments
Dallas, TX, United States
LT1030 Quadruple Low-Power Line Driver
LT1030CN
LT1030 Quadruple Low-Power Line Driver LT1030CN
Quadruple Low-Power Line Driver 14-PDIP 0 to 70

Quadruple Low-Power Line Driver 14-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - LT1030CN - 020200-LT1030CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1030CN
020200-LT1030CN
Interface - Interface - Drivers, Receivers, Transceivers - LT1030CN 020200-LT1030CN
Manufacturer: Texas Instruments Win Source Part Number: 020200-LT1030CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 5 V to 15 V

Manufacturer: Texas Instruments
Win Source Part Number: 020200-LT1030CN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 5 V to 15 V

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-LT1030CN
Low-Power Interface Transceiver IC 710-LT1030CN
Quadruple Low-Power Line Driver 14-PDIP 0 to 70 Product overview: LT1030CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LT1030CN can be used for catalog matching and distributor lookup.

Quadruple Low-Power Line Driver 14-PDIP 0 to 70 Product overview: LT1030CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LT1030CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
LT1030CN
RS-232 Interface IC LT1030CN
RS-232 Interface IC Quad Low Power Line

RS-232 Interface IC Quad Low Power Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LT1030CN 020200-LT1030CN 710-LT1030CN LT1030CN
Product Name LT1030 Quadruple Low-Power Line Driver Interface - Interface - Drivers, Receivers, Transceivers - LT1030CN Low-Power Interface Transceiver IC RS-232 Interface IC
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 0 #
Data Rate 120 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QLA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32R2210RX-4CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MDA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers