Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - LMS202EIMWX LMS202EIMWX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201943-LMS202EIMWX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201943-LMS202EIMWX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LMS202EIMWX - 1201943-LMS202EIMWX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LMS202EIMWX
1201943-LMS202EIMWX
Interface - Interface - Drivers, Receivers, Transceivers - LMS202EIMWX 1201943-LMS202EIMWX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1201943-LMS202EIMWX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1201943-LMS202EIMWX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Dual 15KV 5V Interface Transceiver IC - 710-LMS202EIMWX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15KV 5V Interface Transceiver IC
710-LMS202EIMWX
Dual 15KV 5V Interface Transceiver IC 710-LMS202EIMWX
15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers Product overview: LMS202EIMWX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15KV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 15KV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202EIMWX can be used for catalog matching and distributor lookup.

15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers Product overview: LMS202EIMWX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15KV, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 15KV, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202EIMWX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1201943-LMS202EIMWX 710-LMS202EIMWX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LMS202EIMWX Dual 15KV 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 702-SI32176-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details