The M38510/00803BCA is a hex buffer and driver with open-collector high-voltage outputs, packaged in a 14-pin CDIP with a body size of 19.56 mm × 6.92 mm, operating over a temperature range of -55°C to 125°C. It has a minimum breakdown voltage of 30 V and a maximum sink current of 30 mA, compatible with TTL input levels and designed for interfacing with MOS circuits or driving high-current loads such as lamps. The device performs the Boolean function Y = A and features diode-clamped inputs to minimize transmission-line effects. Typical power dissipation is 145 mW, with an average propagation delay of 14 ns.
Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CDIP -55 to 125
Hex Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CDIP -55 to 125 Product overview: M38510/00803BCA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-M38510/00803BCA can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | M38510/00803BCA | 704-M38510/00803BCA |
| Product Name | SN5407 Hex Buffers/Drivers With Open-Collector High-Voltage Outputs | Interface Transceiver IC |
| Technology | TTL |