Manufacturer: Texas Instruments
Win Source Part Number: 779556-LMS75LBC176MX
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 10mV
Part Status: Obsolete(EOL)
Family Name: LMS75LBC176
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX13431EETB+T; LMS75LBC176MX; LMS75LBC176M; LMS75LBC176MX/NOPB; LTC1484CS8#TRPBF; LTC1484CS8#TR; LTC1482IS8#TR; LTC1482IS8;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: LMS75LBC176MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS75LBC176MX/NO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 779556-LMS75LBC176MX/NOPB | 710-LMS75LBC176MX/NOPB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LMS75LBC176MX/NOPB | Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |