The LT1030CDR is a quadruple low-power line driver designed for EIA/TIA-232-F applications, operating within a supply voltage range of ±5 V to ±15 V. It features a typical supply current of 500 mA and can be shut down to zero supply current, enhancing power efficiency. The device can handle output voltages of ±30 V, providing robust protection against externally applied voltages. The LT1030CDR supports a high-impedance output state when powered down, allowing multiple drivers to be connected on the same bus without interference. It is characterized for operation in a temperature range of 0°C to 70°C and is designed to be interchangeable with the Linear Technology LT1030. The device is available in both D and N package options, with the D package being offered in a taped and reeled format for automated assembly.
Quadruple Low-Power Line Driver 14-SOIC 0 to 70
Quadruple Low-Power Line Driver 14-SOIC 0 to 70 Product overview: LT1030CDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LT1030CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 020199-LT1030CDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 15 V
RS-232 Interface IC Quadruple Low-Power Line Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LT1030CDR | 710-LT1030CDR | 020199-LT1030CDR | LT1030CDR |
| Product Name | LT1030 Quadruple Low-Power Line Driver | Low-Power SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - LT1030CDR | RS-232 Interface IC |
| Device Type | Line / Bus Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 0 # | |||
| Data Rate | 120 kbps | 120 kbps |