Texas Instruments LSF0102 Dual Bidirectional Multi-Voltage Level Translator LSF0102DCUR

Description
Dual Bidirectional Multi-Voltage Level Translator 8-US8 -40 to 125
Request a Quote
Description
Dual Bidirectional Multi-Voltage Level Translator 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LSF0102DCUR is a dual bidirectional multi-voltage level translator designed for open-drain and push-pull applications. It facilitates voltage translation between various levels, specifically supporting combinations of 0.95V, 1.2V, 1.8V, 2.5V, 3.3V, and 5V. The device operates without a direction pin, simplifying design and minimizing system complexity. It supports high-speed data rates, achieving up to 100MHz for up translation and greater than 100MHz for down translation at a capacitive load of 30pF, and up to 40MHz at 50pF. The LSF0102DCUR features low standby current, low on-resistance to reduce signal distortion, and high-impedance I/O pins when enabled. It is suitable for various applications, including GPIO, MDIO, PMBus, SMBus, SDIO, UART, and I²C in telecom infrastructure, enterprise systems, communications equipment, personal electronics, and industrial applications. The device operates within a temperature range of -40°C to 125°C and is available in multiple package options, including VSSOP, making it versatile for different PCB layouts.

Datasheet Summary
Powered by GS/AI

The LSF0102DCUR is a dual bidirectional multi-voltage level translator designed for open-drain and push-pull applications. It facilitates voltage translation between various levels, specifically supporting combinations of 0.95V, 1.2V, 1.8V, 2.5V, 3.3V, and 5V. The device operates without a direction pin, simplifying design and minimizing system complexity. It supports high-speed data rates, achieving up to 100MHz for up translation and greater than 100MHz for down translation at a capacitive load of 30pF, and up to 40MHz at 50pF. The LSF0102DCUR features low standby current, low on-resistance to reduce signal distortion, and high-impedance I/O pins when enabled. It is suitable for various applications, including GPIO, MDIO, PMBus, SMBus, SDIO, UART, and I²C in telecom infrastructure, enterprise systems, communications equipment, personal electronics, and industrial applications. The device operates within a temperature range of -40°C to 125°C and is available in multiple package options, including VSSOP, making it versatile for different PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
LSF0102 Dual Bidirectional Multi-Voltage Level Translator - LSF0102DCUR - Texas Instruments
Dallas, TX, United States
LSF0102 Dual Bidirectional Multi-Voltage Level Translator
LSF0102DCUR
LSF0102 Dual Bidirectional Multi-Voltage Level Translator LSF0102DCUR
Dual Bidirectional Multi-Voltage Level Translator 8-US8 -40 to 125

Dual Bidirectional Multi-Voltage Level Translator 8-US8 -40 to 125

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number LSF0102DCUR
Product Name LSF0102 Dual Bidirectional Multi-Voltage Level Translator
Technology LSF
Device Type Level Translator
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VRA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details