15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers 16-SOIC -40 to 85
IC DUAL LINE TRANSCEIVER, PDSO16, SOIC-16, Line Driver or Receiver Product overview: LMS202ECMX/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LMS202ECMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 115560-LMS202ECMX/NO
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 600mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LMS202ECMX/NOPB | 710-LMS202ECMX/NOPB | 115560-LMS202ECMX/NOPB | LMS202ECMX/NOPB |
| Product Name | LMS202E 15KV ESD Rated, 5V Single Supply TIA/EIA-232 Dual Transceivers | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - LMS202ECMX/NOPB | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver |
| Features | RoHS | RoHS | ||
| # of Rx | 2 # | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |