The SN54HCT04 Hex Inverter from Texas Instruments features six independent inverters that perform the Boolean function Y = A in positive logic. It operates within a voltage range of 4.5V to 5.5V and is capable of driving up to 10 LSTTL loads. The device exhibits low power consumption with a maximum supply current of 20 OºA and a typical propagation delay of 13 ns. It provides a ±4 mA output drive at 5V and has a low input current of 1 OºA maximum. The inputs are compatible with TTL voltage levels, making it suitable for various digital logic applications. The part number M38510/65751BCA is available in a 14-pin CDIP package, with an operating temperature range of -55°C to 125°C.
Hex Inverters 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | M38510/65751BCA |
| Product Name | SN54HCT04 Hex Inverters |
| Technology | HCT |