Texas Instruments LMV226 RF Power Detectors for CDMA and WCDMA in micro SMD LMV226TLX/NOPB

Description
RF Power Detectors for CDMA and WCDMA in micro SMD 4-DSBGA -40 to 85
Request a Quote
Description
RF Power Detectors for CDMA and WCDMA in micro SMD 4-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV226TLX/NOPB is an RF power detector designed for CDMA and WCDMA applications, operating within a frequency range of 450 MHz to 2 GHz. It features a linear power detection range of 30 dB, with an input power detection range from -15 dBm to 15 dBm. The device provides a temperature and supply compensated output voltage that ranges from 0.2 V to 2 V, suitable for interfacing with ADCs. It operates with a single supply voltage between 2.7 V and 5.5 V and includes a logic low shutdown feature for low power consumption. The LMV226 is packaged in a micro SMD DSBGA format, measuring 1.0 mm x 1.0 mm x 0.35 mm, making it suitable for compact designs. This product is ideal for applications requiring accurate RF power control in mobile communication systems.

Datasheet Summary
Powered by GS/AI

The LMV226TLX/NOPB is an RF power detector designed for CDMA and WCDMA applications, operating within a frequency range of 450 MHz to 2 GHz. It features a linear power detection range of 30 dB, with an input power detection range from -15 dBm to 15 dBm. The device provides a temperature and supply compensated output voltage that ranges from 0.2 V to 2 V, suitable for interfacing with ADCs. It operates with a single supply voltage between 2.7 V and 5.5 V and includes a logic low shutdown feature for low power consumption. The LMV226 is packaged in a micro SMD DSBGA format, measuring 1.0 mm x 1.0 mm x 0.35 mm, making it suitable for compact designs. This product is ideal for applications requiring accurate RF power control in mobile communication systems.

Suppliers

Company
Product
Description
Supplier Links
LMV226 RF Power Detectors for CDMA and WCDMA in micro SMD - LMV226TLX/NOPB - Texas Instruments
Dallas, TX, United States
LMV226 RF Power Detectors for CDMA and WCDMA in micro SMD
LMV226TLX/NOPB
LMV226 RF Power Detectors for CDMA and WCDMA in micro SMD LMV226TLX/NOPB
RF Power Detectors for CDMA and WCDMA in micro SMD 4-DSBGA -40 to 85

RF Power Detectors for CDMA and WCDMA in micro SMD 4-DSBGA -40 to 85

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number LMV226TLX/NOPB
Product Name LMV226 RF Power Detectors for CDMA and WCDMA in micro SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products