The SN54F241 is an octal buffer and line driver designed for applications requiring 3-state outputs, making it suitable for driving bus lines or buffering memory address registers. It features symmetrical active-low output-enable inputs and offers a combination of inverting and non-inverting outputs when used alongside the SN54F240 and SN54F244. The device operates over a military temperature range of -55°C to 125°C, ensuring reliability in extreme conditions. It supports a supply voltage range of 4.5V to 5.5V and can handle output currents of up to 96 mA in the low state. The product is available in a 20-pin ceramic dual in-line package (CDIP) and is characterized for high performance in bus-oriented applications.
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | M38510/33202BRA |
| Product Name | SN54F241 Octal Buffers/Drivers With 3-State Outputs |
| Technology | F |