Starrett Large Combination Squares, 24" 50038

Description
Product Highlights Extra large, heavy-duty construction Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations Reversible lock bolts Accurate spirit level Hardened steel blade Heads are cast iron and have black wrinkle finish The square head is 8-3/8" long The center head has 4-1/4" arms
Description
Product Highlights Extra large, heavy-duty construction Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations Reversible lock bolts Accurate spirit level Hardened steel blade Heads are cast iron and have black wrinkle finish The square head is 8-3/8" long The center head has 4-1/4" arms

Suppliers

Company
Product
Description
Supplier Links
Large Combination Squares, 24
Rochester, NY, USA
Large Combination Squares, 24"
8HC
Large Combination Squares, 24" 8HC
Product Highlights Extra large, heavy-duty construction Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations Reversible lock bolts Accurate spirit level Hardened steel blade Heads are cast iron and have black wrinkle finish The square head is 8-3/8" long The center head has 4-1/4" arms

Product Highlights

  • Extra large, heavy-duty construction
  • Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations
  • Reversible lock bolts
  • Accurate spirit level
  • Hardened steel blade
  • Heads are cast iron and have black wrinkle finish
  • The square head is 8-3/8" long
  • The center head has 4-1/4" arms
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Squares
Product Number 8HC
Product Name Large Combination Squares, 24"
Square Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 12 inch (305 mm)
Thickness 0.0625 inch (1.59 mm)
View Details