Starrett Large Combination Squares, 24" 50037

Description
Product Highlights Extra large, heavy-duty construction Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations Reversible lock bolts Accurate spirit level Hardened steel blade Heads are cast iron and have black wrinkle finish The square head is 8-3/8" long
Description
Product Highlights Extra large, heavy-duty construction Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations Reversible lock bolts Accurate spirit level Hardened steel blade Heads are cast iron and have black wrinkle finish The square head is 8-3/8" long

Suppliers

Company
Product
Description
Supplier Links
Large Combination Squares, 24
Rochester, NY, USA
Large Combination Squares, 24"
8H
Large Combination Squares, 24" 8H
Product Highlights Extra large, heavy-duty construction Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations Reversible lock bolts Accurate spirit level Hardened steel blade Heads are cast iron and have black wrinkle finish The square head is 8-3/8" long

Product Highlights

  • Extra large, heavy-duty construction
  • Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations
  • Reversible lock bolts
  • Accurate spirit level
  • Hardened steel blade
  • Heads are cast iron and have black wrinkle finish
  • The square head is 8-3/8" long
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Squares
Product Number 8H
Product Name Large Combination Squares, 24"
Square Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 24 inch (610 mm)
Width 2 inch (50.8 mm)
View Details