ROHM Semiconductor USA, LLC Memory - EEPROM - BR93L56RFVT-WE2 BR93L56RFVT-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 133232-BR93L56RFVT-W E2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 133232-BR93L56RFVT-W E2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR93L56RFVT-WE2 - 133232-BR93L56RFVT-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L56RFVT-WE2
133232-BR93L56RFVT-WE2
Memory - EEPROM - BR93L56RFVT-WE2 133232-BR93L56RFVT-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 133232-BR93L56RFVT-W E2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 133232-BR93L56RFVT-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-B
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L56RFVT-WE2
2MHZ Memory IC and Storage Component 774-BR93L56RFVT-WE2
IC EEPROM 2KBIT SPI 2MHZ 8TSSOPB Product overview: BR93L56RFVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L56RFVT-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI 2MHZ 8TSSOPB Product overview: BR93L56RFVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L56RFVT-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L56RFVT-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP-B

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR93L56RFVT-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP-B

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP-B

Buy Now Datasheet
Memory - BR93L56RFVT-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP-B

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8TSSOPB

IC EEPROM 2KBIT SPI 2MHZ 8TSSOPB

Supplier's Site Datasheet
Memory - BR93L56RFVT-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TSSOP-B

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TSSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L56RFVT-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L56RFVT-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L56RFVT-WE2
IC EEPROM 2KBIT SPI 2MHZ 8TSSOPB

IC EEPROM 2KBIT SPI 2MHZ 8TSSOPB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 133232-BR93L56RFVT-WE2 774-BR93L56RFVT-WE2 BR93L56RFVT-WE2DKR-ND BR93L56RFVT-WE2 BR93L56RFVT-WE2 BR93L56RFVT-WE2
Product Name Memory - EEPROM - BR93L56RFVT-WE2 2MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP-B TSSOP; Tape & Reel (TR) TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00003138321 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details