EEPROM Memory IC 4Kb (512 x 8) SPI 5MHz 8-TSSOP
IC EEPROM 4KBIT SPI 5MHZ 8TSSOP
EEPROM Memory IC 4Kbit SPI 5 MHz 8-TSSOP
IC EEPROM 4KBIT SPI 5MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR95040-WDS6TP-ND | BR95040-WDS6TP | BR95040-WDS6TP | BR95040-WDS6TP |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP |