ROHM Semiconductor USA, LLC Memory BR93L66RF-WE2

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93L66RF-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - BR93L66RF-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - BR93L66RF-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L66RF-WE2
2MHZ Memory IC and Storage Component 774-BR93L66RF-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SOP Product overview: BR93L66RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RF-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 2MHZ 8SOP Product overview: BR93L66RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RF-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR93L66RF-WE2 - 012098-BR93L66RF-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L66RF-WE2
012098-BR93L66RF-WE2
Memory - EEPROM - BR93L66RF-WE2 012098-BR93L66RF-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012098-BR93L66RF-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012098-BR93L66RF-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - BR93L66RF-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOP

IC EEPROM 4KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOP

IC EEPROM 4KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L66RF-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L66RF-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L66RF-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SOP

IC EEPROM 4KBIT SPI 2MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L66RF-WE2DKR-ND 774-BR93L66RF-WE2 012098-BR93L66RF-WE2 BR93L66RF-WE2 BR93L66RF-WE2 BR93L66RF-WE2 BR93L66RF-WE2
Product Name Memory 2MHZ Memory IC and Storage Component Memory - EEPROM - BR93L66RF-WE2 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP SOIC; 8-SOIC (0.173\", 4.40mm Width) SOIC; 8-SOIC (0.173", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S23JC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 16-3329-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers