ROHM Semiconductor USA, LLC Memory BR93L86RFVM-WTR

Description
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93L86RFVM-WTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-MSOP

EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - BR93L86RFVM-WTR - 1024276-BR93L86RFVM-WTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L86RFVM-WTR
1024276-BR93L86RFVM-WTR
Memory - EEPROM - BR93L86RFVM-WTR 1024276-BR93L86RFVM-WTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024276-BR93L86RFVM- WTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (1K x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024276-BR93L86RFVM-WTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L86RFVM-WTR
2MHZ Memory IC and Storage Component 774-BR93L86RFVM-WTR
IC EEPROM 16KBIT SPI 2MHZ 8MSOP Product overview: BR93L86RFVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86RFVM-WTR can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 2MHZ 8MSOP Product overview: BR93L86RFVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86RFVM-WTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8MSOP

IC EEPROM 16KBIT SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L86RFVM-WTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L86RFVM-WTR
Integrated Circuits (ICs) - Memory - Memory BR93L86RFVM-WTR
IC EEPROM 16KBIT SPI 2MHZ 8MSOP

IC EEPROM 16KBIT SPI 2MHZ 8MSOP

Supplier's Site
IC EEPROM 16KBIT SPI 2MHZ 8MSOP

IC EEPROM 16KBIT SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Memory - BR93L86RFVM-WTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L86RFVM-WTR-ND 1024276-BR93L86RFVM-WTR 774-BR93L86RFVM-WTR BR93L86RFVM-WTR BR93L86RFVM-WTR BR93L86RFVM-WTR BR93L86RFVM-WTR
Product Name Memory Memory - EEPROM - BR93L86RFVM-WTR 2MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" SOP; 8-MSOP Tape & Reel (TR) 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 520966231136 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 93C46T/SMB21 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details