ROHM Semiconductor GmbH 16KBit, MicroWire BUS, Low Power Serial EEPROM BR93L86RF-W

Description
ROHM recommends BR93G86F-3A for new design.
Description
ROHM recommends BR93G86F-3A for new design.
Datasheet
Datasheet Summary
Powered by GS/AI

The BR93L86RF-W is a 16KBit low power serial EEPROM utilizing a MicroWire BUS interface. It operates with a single power supply voltage ranging from 1.8V to 5.5V and supports high-speed communication at a clock rate of up to 2MHz. The device features a write time of 5ms maximum and includes an address auto-increment function during read operations. It is designed with several write protection mechanisms to prevent accidental data corruption, including write prohibition at power-on and by command code, as well as low voltage write protection. The EEPROM has a data retention capability of up to 40 years and an endurance of 1,000,000 write cycles. Typical current consumption is low, with 1.2mA during write operations, 0.3mA during read operations, and only 0.1OºA in standby mode. The device is TTL compatible and comes in various package types, including SOP8 and TSSOP-B8, making it suitable for a range of applications where reliable data storage is required.

Datasheet Summary
Powered by GS/AI

The BR93L86RF-W is a 16KBit low power serial EEPROM utilizing a MicroWire BUS interface. It operates with a single power supply voltage ranging from 1.8V to 5.5V and supports high-speed communication at a clock rate of up to 2MHz. The device features a write time of 5ms maximum and includes an address auto-increment function during read operations. It is designed with several write protection mechanisms to prevent accidental data corruption, including write prohibition at power-on and by command code, as well as low voltage write protection. The EEPROM has a data retention capability of up to 40 years and an endurance of 1,000,000 write cycles. Typical current consumption is low, with 1.2mA during write operations, 0.3mA during read operations, and only 0.1OºA in standby mode. The device is TTL compatible and comes in various package types, including SOP8 and TSSOP-B8, making it suitable for a range of applications where reliable data storage is required.

Suppliers

Company
Product
Description
Supplier Links
16KBit, MicroWire BUS, Low Power Serial EEPROM - BR93L86RF-W - ROHM Semiconductor GmbH
Willich, Germany
16KBit, MicroWire BUS, Low Power Serial EEPROM
BR93L86RF-W
16KBit, MicroWire BUS, Low Power Serial EEPROM BR93L86RF-W
ROHM recommends BR93G86F-3A for new design.

ROHM recommends BR93G86F-3A for new design.

Supplier's Site Datasheet
Microwire BUS 16Kbit(1024x16bit) EEPROM - BR93L86RF-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 16Kbit(1024x16bit) EEPROM
BR93L86RF-W
Microwire BUS 16Kbit(1024x16bit) EEPROM BR93L86RF-W
ROHM recommends BR93G86F-3A for new design.

ROHM recommends BR93G86F-3A for new design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR93L86RF-W BR93L86RF-W
Product Name 16KBit, MicroWire BUS, Low Power Serial EEPROM Microwire BUS 16Kbit(1024x16bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits
Number of Words 1 k 1 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 457780-4830 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers