ROHM Semiconductor USA, LLC Memory BR93L76RF-WE2

Description
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93L76RF-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - BR93L76RF-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - BR93L76RF-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

EEPROM Memory IC 8Kb (512 x 16) SPI 2MHz 8-SOP

Buy Now Datasheet
Memory - EEPROM - BR93L76RF-WE2 - 116723-BR93L76RF-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L76RF-WE2
116723-BR93L76RF-WE2
Memory - EEPROM - BR93L76RF-WE2 116723-BR93L76RF-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 116723-BR93L76RF-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (512 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116723-BR93L76RF-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (512 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L76RF-WE2
2MHZ Memory IC and Storage Component 774-BR93L76RF-WE2
IC EEPROM 8KBIT SPI 2MHZ 8SOP Product overview: BR93L76RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L76RF-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 2MHZ 8SOP Product overview: BR93L76RF-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L76RF-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L76RF-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 2 MHz 8-SOP

EEPROM Memory IC 8Kbit Microwire 2 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L76RF-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L76RF-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L76RF-WE2
IC EEPROM 8KBIT SPI 2MHZ 8SOP

IC EEPROM 8KBIT SPI 2MHZ 8SOP

Supplier's Site
Memory IC - 100715461 - Radwell International
Willingboro, NJ, United States
Memory IC
100715461
Memory IC 100715461
EEPROM, 512X16 8K SPI 2MHZ 8-SOP . FREE 2 YEAR RADWELL WARRANTY

EEPROM, 512X16 8K SPI 2MHZ 8-SOP . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC EEPROM 8KBIT SPI 2MHZ 8SOP

IC EEPROM 8KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L76RF-WE2DKR-ND 116723-BR93L76RF-WE2 774-BR93L76RF-WE2 BR93L76RF-WE2 BR93L76RF-WE2 100715461 BR93L76RF-WE2
Product Name Memory Memory - EEPROM - BR93L76RF-WE2 2MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory IC Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details