ROHM Semiconductor USA, LLC 2MHZ Memory IC and Storage Component BR93L66RFVT-WE2

Description
IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB Product overview: BR93L66RFVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RFVT-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB Product overview: BR93L66RFVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RFVT-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L66RFVT-WE2
2MHZ Memory IC and Storage Component 774-BR93L66RFVT-WE2
IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB Product overview: BR93L66RFVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RFVT-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB Product overview: BR93L66RFVT-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RFVT-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L66RFVT-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP-B

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP-B

Buy Now Datasheet
Memory - EEPROM - BR93L66RFVT-WE2 - 012096-BR93L66RFVT-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L66RFVT-WE2
012096-BR93L66RFVT-WE2
Memory - EEPROM - BR93L66RFVT-WE2 012096-BR93L66RFVT-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012096-BR93L66RFVT-W E2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012096-BR93L66RFVT-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-B
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 4K SPI 2MHZ 8TSSOP - 687-BR93L66RFVT-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4K SPI 2MHZ 8TSSOP
687-BR93L66RFVT-WE2
IC EEPROM 4K SPI 2MHZ 8TSSOP 687-BR93L66RFVT-WE2
IC EEPROM 4K SPI 2MHZ 8TSSOP

IC EEPROM 4K SPI 2MHZ 8TSSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - BR93L66RFVT-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L66RFVT-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L66RFVT-WE2
IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB

IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB

Supplier's Site
Memory - BR93L66RFVT-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP-B

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP-B

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB

IC EEPROM 4KBIT SPI 2MHZ 8TSSOPB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR93L66RFVT-WE2 BR93L66RFVT-WE2TR-ND 012096-BR93L66RFVT-WE2 687-BR93L66RFVT-WE2 BR93L66RFVT-WE2 BR93L66RFVT-WE2 BR93L66RFVT-WE2
Product Name 2MHZ Memory IC and Storage Component Memory Memory - EEPROM - BR93L66RFVT-WE2 IC EEPROM 4K SPI 2MHZ 8TSSOP Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; Tape & Reel (TR) TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP-B SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - CAT24C08WE-GT3 - 914701-CAT24C08WE-GT3 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details