ROHM Semiconductor USA, LLC 2MHZ Memory IC and Storage Component BR93L86RFV-WE2

Description
IC EEPROM 16K SPI 2MHZ 8SSOPB Product overview: BR93L86RFV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86RFV-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16K SPI 2MHZ 8SSOPB Product overview: BR93L86RFV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86RFV-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L86RFV-WE2
2MHZ Memory IC and Storage Component 774-BR93L86RFV-WE2
IC EEPROM 16K SPI 2MHZ 8SSOPB Product overview: BR93L86RFV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86RFV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16K SPI 2MHZ 8SSOPB Product overview: BR93L86RFV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86RFV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR93L86RFV-WE2 - 049738-BR93L86RFV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L86RFV-WE2
049738-BR93L86RFV-WE2
Memory - EEPROM - BR93L86RFV-WE2 049738-BR93L86RFV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049738-BR93L86RFV-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (1K x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOPB Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049738-BR93L86RFV-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOPB
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 846-BR93L86RFV-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT MIC WIRE 8SSOPB

IC EEPROM 16KBIT MIC WIRE 8SSOPB

Buy Now Datasheet
IC EEPROM 16K SPI 2MHZ 8SSOPB - 687-BR93L86RFV-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K SPI 2MHZ 8SSOPB
687-BR93L86RFV-WE2
IC EEPROM 16K SPI 2MHZ 8SSOPB 687-BR93L86RFV-WE2
IC EEPROM 16K SPI 2MHZ 8SSOPB

IC EEPROM 16K SPI 2MHZ 8SSOPB

Supplier's Site
Memory - BR93L86RFV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SSOP-B

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SSOP-B

Buy Now
Memory - BR93L86RFV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SSOP-B

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-SSOP-B

Buy Now Datasheet
IC EEPROM 16K SPI 2MHZ 8SSOPB

IC EEPROM 16K SPI 2MHZ 8SSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L86RFV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L86RFV-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L86RFV-WE2
IC EEPROM 16K SPI 2MHZ 8SSOPB

IC EEPROM 16K SPI 2MHZ 8SSOPB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR93L86RFV-WE2 049738-BR93L86RFV-WE2 846-BR93L86RFV-WE2TR-ND 687-BR93L86RFV-WE2 BR93L86RFV-WE2 BR93L86RFV-WE2 BR93L86RFV-WE2
Product Name 2MHZ Memory IC and Storage Component Memory - EEPROM - BR93L86RFV-WE2 Memory IC EEPROM 16K SPI 2MHZ 8SSOPB Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Cut Tape (CT) SOP; SSOP; 8-SSOPB "8-LSSOP (0.173"", 4.40mm Width)" SSOP; 8-LSSOP (0.173, 4.40mm Width) SSOP; 8-LSSOP (0.173\", 4.40mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers