Manufacturer: Rohm Semiconductor
Win Source Part Number: 913763-BU9890GUL-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz VCSP50L1
Package: Reel - TR
Package: 6-UFBGA, CSPBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU9890
Categories: Integrated Circuits (ICs)
Case / Package: VCSP50L1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz VCSP50L1
IC EEPROM 32KBIT I2C VCSP50L1 Product overview: BU9890GUL-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9890GUL-WE2 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kbit I²C 400 kHz VCSP50L1
IC EEPROM 32KBIT I2C VCSP50L1
IC EEPROM 32KBIT I2C VCSP50L1
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 913763-BU9890GUL-WE2 | BU9890GUL-WE2-ND | 774-BU9890GUL-WE2 | BU9890GUL-WE2 | BU9890GUL-WE2 | BU9890GUL-WE2 |
| Product Name | Memory - EEPROM - BU9890GUL-WE2 | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | VCSP50L1 | 6-UFBGA, CSPBGA | BGA; CSP; Tape & Reel (TR) | BGA; 6-UFBGA, CSPBGA | ||
| Supply Voltage | 1.7V ~ 3.6V | 3.6V; 1.7V ~ 3.6V | 3.6V; 1.7V ~ 3.6V | Surface Mount | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |