ROHM Semiconductor USA, LLC Memory BR93L66RFJ-WE2

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93L66RFJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP-J

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOP-J

Buy Now Datasheet
2MHZ Memory IC and Storage Component - 774-BR93L66RFJ-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L66RFJ-WE2
2MHZ Memory IC and Storage Component 774-BR93L66RFJ-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SOPJ Product overview: BR93L66RFJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RFJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 2MHZ 8SOPJ Product overview: BR93L66RFJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66RFJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR93L66RFJ-WE2 - 012094-BR93L66RFJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L66RFJ-WE2
012094-BR93L66RFJ-WE2
Memory - EEPROM - BR93L66RFJ-WE2 012094-BR93L66RFJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012094-BR93L66RFJ-WE 2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP-J Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012094-BR93L66RFJ-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-J
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOPJ

IC EEPROM 4KBIT SPI 2MHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L66RFJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L66RFJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L66RFJ-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SOPJ

IC EEPROM 4KBIT SPI 2MHZ 8SOPJ

Supplier's Site
Memory - BR93L66RFJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOP-J

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L66RFJ-WE2TR-ND 774-BR93L66RFJ-WE2 012094-BR93L66RFJ-WE2 BR93L66RFJ-WE2 BR93L66RFJ-WE2 BR93L66RFJ-WE2
Product Name Memory 2MHZ Memory IC and Storage Component Memory - EEPROM - BR93L66RFJ-WE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP-J SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V Surface Mount 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details