Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025088-BU9889GUL-WE
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VCSP50L1
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz VCSP50L1
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz VCSP50L1
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz VCSP50L1
IC EEPROM 8KBIT I2C VCSP50L1 Product overview: BU9889GUL-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BU9889GUL-WE2 can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT I2C VCSP50L1
IC EEPROM 8KBIT I2C VCSP50L1
EEPROM Memory IC 8Kbit I²C 400 kHz VCSP50L1
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1025088-BU9889GUL-WE2 | BU9889GUL-WE2DKR-ND | 774-BU9889GUL-WE2 | BU9889GUL-WE2 | BU9889GUL-WE2 | BU9889GUL-WE2 |
| Product Name | Memory - EEPROM - BU9889GUL-WE2 | Memory | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | VCSP50L1 | 6-UFBGA, CSPBGA | BGA; CSP; Tape & Reel (TR) | 6-UFBGA, CSPBGA | BGA; 6-UFBGA, CSPBGA | |
| Supply Voltage | 1.7 V ~ 5.5 V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V | |
| Cycle Time | 5.00E6 ns |