ROHM Semiconductor USA, LLC Microwire BUS 16Kbit(1024x16bit) EEPROM BR93L86-W

Description
ROHM recommends BR93G86-3A for new design.
Request a Quote Datasheet
Description
ROHM recommends BR93G86-3A for new design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwire BUS 16Kbit(1024x16bit) EEPROM - BR93L86-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Microwire BUS 16Kbit(1024x16bit) EEPROM
BR93L86-W
Microwire BUS 16Kbit(1024x16bit) EEPROM BR93L86-W
ROHM recommends BR93G86-3A for new design.

ROHM recommends BR93G86-3A for new design.

Supplier's Site Datasheet
Memory - EEPROM - BR93L86-W - 000204-BR93L86-W - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L86-W
000204-BR93L86-W
Memory - EEPROM - BR93L86-W 000204-BR93L86-W
Manufacturer: Rohm Semiconductor Win Source Part Number: 000204-BR93L86-W Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (1K x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 000204-BR93L86-W
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L86-W
2MHZ Memory IC and Storage Component 774-BR93L86-W
IC EEPROM 16KBIT SPI 2MHZ 8DIP Product overview: BR93L86-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86-W can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 2MHZ 8DIP Product overview: BR93L86-W from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L86-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - BR93L86-W-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-DIP

EEPROM Memory IC 16Kb (1K x 16) SPI 2MHz 8-DIP

Buy Now Datasheet
Memory - BR93L86-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 2 MHz 8-DIP

EEPROM Memory IC 16Kbit Microwire 2 MHz 8-DIP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L86-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L86-W
Integrated Circuits (ICs) - Memory - Memory BR93L86-W
IC EEPROM 16KBIT SPI 2MHZ 8DIP

IC EEPROM 16KBIT SPI 2MHZ 8DIP

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L86-W 000204-BR93L86-W 774-BR93L86-W BR93L86-W-ND BR93L86-W BR93L86-W BR93L86-W
Product Name Microwire BUS 16Kbit(1024x16bit) EEPROM Memory - EEPROM - BR93L86-W 2MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Data Retention 40 years
Endurance 106 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 40060541 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details