EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz UCSP35L1
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz UCSP35L1
IC EEPROM 16K I2C UCSP35L1
IC EEPROM 16KBIT I2C UCSP35L1
EEPROM Memory IC 16Kbit I²C 400 kHz UCSP35L1
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BRCD016GWZ-3E2TR-ND | BRCD016GWZ-3E2 | BRCD016GWZ-3E2 | BRCD016GWZ-3E2 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 6-XFBGA, CSPBGA | BGA; 6-XFBGA, CSPBGA | ||
| Supply Voltage | 1.7V ~ 3.6V | Surface Mount | 3.6V; 1.7V ~ 3.6V |