ROHM Semiconductor USA, LLC Memory BR93L66FV-WE2

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR93L66FV-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SSOP-B

Buy Now Datasheet
Singapore, Singapore
2MHZ Memory IC and Storage Component
774-BR93L66FV-WE2
2MHZ Memory IC and Storage Component 774-BR93L66FV-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SSOPB Product overview: BR93L66FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 2MHZ 8SSOPB Product overview: BR93L66FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR93L66FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR93L66FV-WE2 - 012093-BR93L66FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR93L66FV-WE2
012093-BR93L66FV-WE2
Memory - EEPROM - BR93L66FV-WE2 012093-BR93L66FV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012093-BR93L66FV-WE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SSOPB Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012093-BR93L66FV-WE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SSOPB
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - BR93L66FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SSOP-B

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR93L66FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR93L66FV-WE2
Integrated Circuits (ICs) - Memory - Memory BR93L66FV-WE2
IC EEPROM 4KBIT SPI 2MHZ 8SSOPB

IC EEPROM 4KBIT SPI 2MHZ 8SSOPB

Supplier's Site
IC EEPROM 4K SPI 2MHZ 8SSOPB - 687-BR93L66FV-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4K SPI 2MHZ 8SSOPB
687-BR93L66FV-WE2
IC EEPROM 4K SPI 2MHZ 8SSOPB 687-BR93L66FV-WE2
IC EEPROM 4K SPI 2MHZ 8SSOPB

IC EEPROM 4K SPI 2MHZ 8SSOPB

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8SSOPB

IC EEPROM 4KBIT SPI 2MHZ 8SSOPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR93L66FV-WE2TR-ND 774-BR93L66FV-WE2 012093-BR93L66FV-WE2 BR93L66FV-WE2 BR93L66FV-WE2 687-BR93L66FV-WE2 BR93L66FV-WE2
Product Name Memory 2MHZ Memory IC and Storage Component Memory - EEPROM - BR93L66FV-WE2 Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 4K SPI 2MHZ 8SSOPB Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "8-LSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) SOP; SSOP; 8-SSOPB SSOP; 8-LSSOP (0.173\", 4.40mm Width) SSOP; 8-LSSOP (0.173, 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V Surface Mount 5V; 2.5V
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details